EN
  • EN
  • DE

MAXQ610K-UEI+

Part No MAXQ610K-UEI+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Core Processor MAXQ20S
Data Bus Width 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
The number of I/O 32
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 1.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN-EP (7x7)
Family Part Number MAXQ610
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 707718-MAXQ610K-UEI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ610K-UEI+ CAD Model

Description

Maxim Integrated MAXQ610K-UEI+ Microcontroller

The Maxim Integrated MAXQ610K-UEI+ is a high-performance, low-power, 16-bit RISC microcontroller designed for a wide range of applications requiring efficient data processing and reliable operation. This microcontroller is part of Maxim's MAXQ family, which is known for its robust instruction set and ease of use. The MAXQ610K-UEI+ is particularly suitable for industrial control systems, sensor networks, and portable devices, thanks to its compact size and power efficiency.

Key Features:

  • 16-Bit RISC Architecture: Provides a balanced trade-off between computational power and energy consumption, enabling complex tasks while maintaining low power usage.
  • High Clock Speed: With a maximum system clock of up to 12MHz, the MAXQ610K-UEI+ can execute instructions quickly, leading to improved system responsiveness.
  • Integrated Peripherals: Includes a variety of built-in peripherals such as SPI, UART, and I2C interfaces, allowing for easy communication with other devices and components.
  • Memory Capacity: Features 16KB of flash memory and 1KB of data SRAM, providing sufficient space for program storage and data handling.
  • Power Management: Offers multiple power-saving modes, including stop and idle modes, to optimize power consumption for battery-powered applications.
  • Analog-to-Digital Converter (ADC): Comes with a 10-bit ADC, enabling the microcontroller to process analog signals, which is crucial for sensor-based applications.

The MAXQ610K-UEI+ is also designed with robustness in mind, featuring a wide operating temperature range from -40°C to +85°C, making it a reliable choice for harsh environments. Additionally, the device is equipped with an internal oscillator, which reduces the need for external components and simplifies the design process.

Whether you are developing a smart sensor system, an industrial automation tool, or a portable device, the Maxim Integrated MAXQ610K-UEI+ microcontroller offers a versatile and efficient solution that can meet the demands of your application.

For developers and engineers looking for a microcontroller that balances performance with power efficiency, the MAXQ610K-UEI+ is an excellent choice that can help streamline product development and ensure long-term reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess