EN
  • EN
  • DE

MAXQ1851-BNS+

Part No MAXQ1851-BNS+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description MCU 32BIT SECURE 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tray
Product Status Active
Programmable Not Verified
Core Processor MAXQ30
Core Size 16/32-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 16
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAXQ1851
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 707691-MAXQ1851-BNS+
Ultra Librarian 3D Model Ultra Librarian MAXQ1851-BNS+ CAD Model

Description

Product Overview: MAXQ1851-BNS+

The MAXQ1851-BNS+ is a state-of-the-art secure microcontroller from Maxim Integrated that offers a robust solution for a wide range of secure transaction systems. This powerful chip is designed to provide an unparalleled level of security for applications such as mobile payments, smart card transactions, and secure data storage.

Key Features

  • High-Performance 32-Bit RISC Core: The MAXQ1851-BNS+ is built on a high-speed 32-bit RISC processor core, allowing for efficient handling of complex computations and algorithms, ensuring quick transaction processing and data handling.
  • Advanced Security: With built-in cryptographic support for algorithms like DES, 3DES, AES, and SHA-256, the MAXQ1851-BNS+ provides a secure foundation for protecting sensitive data against unauthorized access and tampering.
  • Large Memory Capacity: The device comes equipped with ample memory, including both Flash and RAM, to accommodate secure firmware and application data, thus facilitating flexible and robust application development.
  • Multiple Communication Interfaces: The MAXQ1851-BNS+ supports various communication protocols, including ISO 7816, USB, and SPI, offering versatility in connectivity and integration with existing systems.
  • Low Power Consumption: Engineered for efficiency, the microcontroller operates with minimal power draw, making it ideal for battery-powered devices where longevity is crucial.

Applications

The MAXQ1851-BNS+ is an excellent choice for developers looking to implement secure transaction systems. Its advanced security features and high performance make it suitable for:

  • Point of Sale (POS) Terminals
  • Secure Payment Cards
  • Identification and Access Control Systems
  • Mobile Payment Devices
  • Public Transportation Ticketing Systems

As a product from Maxim Integrated, a trusted name in the industry, the MAXQ1851-BNS+ assures reliability and performance for secure transaction processing. Whether you're designing a new system or upgrading an existing one, the MAXQ1851-BNS+ offers a comprehensive solution that meets the stringent requirements of today's digital security landscape.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.5035 $85.5035
2+ $82.8308 $165.6616
3+ $80.1593 $240.4779
4+ $77.4878 $309.9512
5+ $69.4709 $347.3545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess