EN
  • EN
  • DE

MAXC80122

Part No MAXC80122
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027269-MAXC80122
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAXC80122 CAD Model

Description

Introducing the MAXC80122: A High-Performance Power Management IC from Maxim Integrated

The MAXC80122 from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed to cater to the demanding needs of modern electronic devices. This versatile chip offers a comprehensive solution for power regulation, ensuring efficient and reliable operation across various applications.

Advanced Power Regulation

At the heart of the MAXC80122 lies its advanced power regulation capabilities. It features multiple output voltage rails, each optimized for different components within an electronic system. The precise control over voltage levels ensures that sensitive electronic components receive a stable power supply, which is crucial for maintaining performance and extending device longevity.

High-Efficiency Operation

Energy efficiency is a key attribute of the MAXC80122. Its design focuses on minimizing power losses, which not only conserves energy but also reduces heat generation. This leads to improved system reliability and can contribute to the development of more compact and lightweight devices due to reduced cooling requirements.

Robust Protection Features

Protection features are paramount in power management, and the MAXC80122 excels in this area. It incorporates overvoltage, undervoltage, and overcurrent protection mechanisms to safeguard against electrical anomalies. These protective measures ensure that both the PMIC and the device it powers are shielded from potential damage caused by unexpected power surges or faults.

Flexible and Programmable

The MAXC80122 is designed with flexibility in mind, offering programmable settings to meet the specific needs of various applications. This programmability allows designers to fine-tune the power management system to achieve optimal performance tailored to their particular product requirements.

Compact and Integrated Solution

Maxim Integrated understands the importance of space-saving in modern electronics. The MAXC80122 comes in a compact package, integrating multiple functions into a single chip. This integration not only saves space but also simplifies the design process, reducing the time to market for new products.

In conclusion, the MAXC80122 from Maxim Integrated is an exceptional PMIC that offers high efficiency, robust protection, and programmable flexibility, all within a compact form factor. It is an ideal choice for designers looking to enhance the power management system of their next-generation electronic devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess