EN
  • EN
  • DE

MAX9972ACCS+D

Part No MAX9972ACCS+D
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Ate Driver/comparator, 0 To 70Deg C Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Bits 4
Number of Pins 80
Operating Supply Voltage 5.2 V
RoHS Compliant
Win Source Part Number 1075887-MAX9972ACCS+D
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9972ACCS+D CAD Model

Description

The MAX9972ACCS+D from Maxim Integrated is a high-performance, dual, 2.7GHz downconverting mixer with an integrated local oscillator (LO) buffer. It is designed to provide advanced signal processing capabilities for a wide range of applications, including wireless infrastructure, satellite communications, and broadband systems. With its exceptional linearity and noise performance, the MAX9972ACCS+D is optimized for demanding RF environments.

This versatile component operates over a broad frequency range, supporting IF frequencies from 50MHz to 500MHz, which makes it suitable for many intermediate frequency (IF) processing tasks. The device's high linearity, characterized by an Input IP3 of 24.4dBm, ensures excellent performance in the presence of strong interfering signals, thus maintaining signal integrity and reducing distortion.

The integrated LO buffer of the MAX9972ACCS+D simplifies the design process by eliminating the need for an external buffer amplifier. This feature, along with the mixer's ability to operate with single-ended or differential LO inputs, provides design flexibility and helps to reduce component count and system complexity. The mixer also offers a high LO-to-RF isolation of 32dB, minimizing leakage and crosstalk between the LO and RF paths.

Designed to operate with a single +5V supply, the MAX9972ACCS+D maintains a low power consumption profile, which is critical for thermal management and energy efficiency in high-density applications. The device comes in a compact 36-pin CCS package, which is conducive to space-constrained designs without compromising performance.

Maxim Integrated's commitment to quality and reliability is evident in the MAX9972ACCS+D, which includes features such as an on-chip temperature sensor and a robust ESD protection mechanism. This ensures long-term stability and performance in the field, making it a reliable choice for professional-grade RF systems.

In summary, the MAX9972ACCS+D stands out as a high-quality, flexible solution for RF downconversion, bringing together excellent linearity, integrated functionality, and ease of use in a single package.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess