Products specifications Report Issue?

Package Bulk
Product Status Active
Type Magnetic
Circuit DPST-NO/NC
Current Rating (Amps) 500mA (DC)
Voltage Rating 24VDC
Actuator Type Non-Contact
Termination Style Cable Leads
Must Operate 3mm
Must Release 8mm
Operating Temperature -10°C ~ 55°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE, cULus, TUV
Ultra Librarian 3D Model Ultra Librarian CM-S1PC3 CAD Model

Description

NULL

You May Also Be Interested in

Omron
INTERLOCK HINGE DPST
Need more? Email Us
ECAD model for D4NH-2BBC
Omron
INTERLOCK SOLENOID LOCKING DPST
Need more? Email Us
ECAD model for D4NL-1CFG-B
Omron
INTERLOCK MAGNETIC DPST
Need more? Email Us
ECAD model for CM-S1PC5
Omron
INTERLOCK SOLENOID LOCKING DPST
Need more? Email Us
ECAD model for D4NL-2CFG-B
Omron
INTERLOCK HINGE DPST
Need more? Email Us
ECAD model for D4NH-2AAS
Omron
INTERLOCK NON-LOCKING DPST
Need more? Email Us
ECAD model for D4BS-25FS
Omron
INTERLOCK NON-LOCKING DPST
Need more? Email Us
ECAD model for D4NS-6AF
Omron
INTERLOCK SOLENOID LOCKING 3PST
Need more? Email Us
ECAD model for D4NL-2FFG-B
Omron
INTERLOCK MAGNETIC DPST
Need more? Email Us
ECAD model for CM-S6PC5

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention