EN
  • EN
  • DE

MAX9939AUB+T

Part No MAX9939AUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 2 CIRC 10UMAX/USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Programmable Gain
Number of Circuits 2
Output Type Differential
Slew Rate 9V/µs
Gain Bandwidth Product 279 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.5 mV
Current - Supply 3.4mA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 2.9 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX9939
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1379084-MAX9939AUB+T
Ultra Librarian 3D Model Ultra Librarian MAX9939AUB+T CAD Model

Description

Maxim Integrated MAX9939AUB+T Precision Amplifier

The Maxim Integrated MAX9939AUB+T is a high-precision, low-power operational amplifier designed for a wide range of applications that demand accuracy and stability. This versatile component is an ideal solution for signal conditioning, sensor amplification, and precision analog-to-digital conversion in both industrial and consumer electronics.

Key Features

  • High Precision: The MAX9939AUB+T offers excellent precision with its low input offset voltage and drift, ensuring accurate signal amplification even in temperature-variable environments.
  • Low Power Consumption: With its low quiescent current, this amplifier is optimized for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Range: The device operates over a broad supply voltage range, accommodating various system designs and ensuring flexibility in application.
  • Small Footprint: Housed in a microMAX-10 package, the MAX9939AUB+T is compact and ideal for space-constrained applications.

Applications

The MAX9939AUB+T is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Data Acquisition Systems
  • Industrial Process Controls
  • Battery-Powered Devices

Performance Specifications

With its precision specifications, the MAX9939AUB+T ensures reliable performance in critical applications:

  • Input Offset Voltage: Low initial offset and low drift over temperature ensure signal integrity.
  • Gain Bandwidth Product: The device provides sufficient bandwidth for a variety of signal processing tasks.
  • Common-Mode Rejection Ratio (CMRR): High CMRR enables the amplifier to reject common-mode noise, improving signal quality.

Maxim Integrated's commitment to quality and reliability is evident in the MAX9939AUB+T precision amplifier. Whether it's being used in a lab setting or integrated into a consumer product, this amplifier delivers consistent performance that designers and engineers can trust.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess