EN
  • EN
  • DE

MAX9923HEUB+T

Part No MAX9923HEUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 10KHZ 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 0.4 V/μs
-3db Bandwidth 10kHz
Current - Input Bias 1pA
Voltage - Input Offset 0.2μV
Operating Supply Current 780μA
Dual Supply Voltage (±) 2.85 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 707625-MAX9923HEUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9923
Introduction Date March 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9923HEUB+T CAD Model

Description

Product Overview: MAX9923HEUB+T by Maxim Integrated

The MAX9923HEUB+T is a highly integrated variable gain amplifier from Maxim Integrated designed to provide precision current sensing solutions. This innovative device is tailored for applications requiring low-power operation and high-accuracy current measurement. The MAX9923HEUB+T is particularly suitable for automotive, industrial, and consumer applications where reliability and efficiency are of paramount importance.

Key Features

  • Precision Sensing: The MAX9923HEUB+T offers high accuracy with its precision current-sense amplifier, which is capable of sensing both positive and negative currents across a shunt resistor.
  • Variable Gain: With its user-selectable gain settings, the device can be configured for various applications, ensuring flexibility and adaptability.
  • Low Voltage Operation: The device operates from a single +3.0V to +5.5V supply, making it suitable for low-voltage systems.
  • Wide Common-Mode Range: The MAX9923HEUB+T can handle common-mode voltages from -0.1V to +28V, allowing it to be used in high-side or low-side current sensing configurations.
  • Low Quiescent Current: The device's low quiescent current minimizes power consumption, making it ideal for power-sensitive applications.
  • Robust Protection Features: The product includes integrated fault protection against overvoltage conditions, enhancing the overall durability and reliability of the system.

Applications

The MAX9923HEUB+T is versatile and can be employed in a wide array of applications, including but not limited to:

  • Automotive battery monitoring
  • Motor control feedback systems
  • Power management systems
  • Portable device power monitoring

The device's small footprint is delivered in a 10-pin microMAX package, making it an excellent choice for space-constrained applications. Its temperature range of -40°C to +125°C ensures reliable operation even under harsh environmental conditions.

Overall, the MAX9923HEUB+T from Maxim Integrated is an efficient, precise, and robust solution for current sensing applications where performance and space are critical considerations. Its integration of advanced features ensures that it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8249 $54.7470
70+ $1.4974 $104.8180
105+ $1.4506 $152.3130
145+ $1.4038 $203.5510
185+ $1.3570 $251.0450
250+ $1.2166 $304.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess