The MAX989EUA+ from Maxim Integrated is a high-performance, precision operational amplifier that offers a unique combination of low-voltage operation and ultra-low input bias current. This product is designed for a wide range of applications, including sensor interfaces, medical instrumentation, and battery-powered devices.
Key Features
- Low Voltage Operation: The MAX989EUA+ operates from a single +2.7V to +5.5V supply, making it ideal for portable and battery-powered applications where power efficiency is critical.
- Ultra-Low Input Bias Current: With an input bias current of just 1pA, this op-amp is perfect for applications requiring high-impedance sources, ensuring accuracy and minimal signal distortion.
- High Output Drive Capability: Capable of driving 10mA loads, the MAX989EUA+ can handle a variety of demanding applications.
- Rail-to-Rail Output: The rail-to-rail output stage of the MAX989EUA+ allows for increased dynamic range, making the most of the supply voltage in signal processing tasks.
- Low Power Consumption: The device features a quiescent current of just 750µA, which helps to extend battery life in portable applications.
Applications
- Portable Instrumentation
- Battery-Powered Devices
- Sensor Interfaces
- Medical Devices
- Analog Signal Conditioning
Technical Specifications
Parameter
Value
Operating Voltage
+2.7V to +5.5V
Input Bias Current
1pA
Output Drive Capability
10mA
Quiescent Current
750µA
Package Type
8-Pin µMAX
The MAX989EUA+ is available in a compact 8-Pin µMAX package, which is suitable for space-constrained applications. Its combination of features ensures that it is a versatile choice for designers who require precision and efficiency in their circuit designs.