EN
  • EN
  • DE

MAX98927EWX+T

Part No MAX98927EWX+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description 10V BOOSTED CLASS D SPEAKER AMP / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX98927
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 848985-MAX98927EWX+T
Ultra Librarian 3D Model Ultra Librarian MAX98927EWX+T CAD Model

Description

Maxim Integrated's MAX98927EWX+T Digital Audio Amplifier

The MAX98927EWX+T is a high-efficiency, Class D audio amplifier from Maxim Integrated, renowned for its exceptional audio performance and power-saving features. Designed to deliver outstanding sound quality with minimal power consumption, this digital audio amplifier is an excellent choice for portable and space-constrained applications where audio performance and efficiency are paramount.

With its advanced audio processing capabilities, the MAX98927EWX+T is capable of driving higher power levels into speakers while maintaining clarity and fidelity. The integrated Dynamic Range Compression (DRC) ensures consistent audio levels, protecting speakers from damage due to overexcursion and improving the listening experience in noisy environments.

The device's flexibility is further enhanced by its wide range of input types, including I2S, left-justified, and TDM digital audio interfaces. This makes it compatible with a variety of digital audio sources and systems. Additionally, the MAX98927EWX+T supports a wide voltage range from 2.7V to 5.5V, allowing it to be used in various power scenarios without compromising audio quality or efficiency.

One of the standout features of the MAX98927EWX+T is its integrated boost converter. This feature not only provides a consistent supply voltage to the amplifier for improved performance but also allows for higher output power from a single cell battery than what would be possible with a traditional amplifier. This makes the MAX98927EWX+T an ideal choice for mobile phones, tablets, and other portable devices where battery life is critical.

The amplifier is available in a compact, 30-bump WLP (Wafer-Level Package) with a 0.4mm pitch, which is designed to occupy minimal board space. Its small footprint, combined with a low external component count, makes it a space-saving solution for compact electronics.

In conclusion, Maxim Integrated's MAX98927EWX+T digital audio amplifier is a sophisticated audio solution that offers high efficiency, superior sound quality, and design versatility. It is well-suited for designers looking to enhance the audio experience in their portable and space-sensitive products without sacrificing battery life or performance.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8046 $61.6322
16+ $7.2245 $115.5920
25+ $6.9981 $174.9525
35+ $6.7729 $237.0515
45+ $6.5465 $294.5925
60+ $5.8697 $352.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess