EN
  • EN
  • DE
  • IT

MAX9877AERP+TG07

Part No MAX9877AERP+TG07
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707595-MAX9877AERP+TG07
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9877AERP+TG07 CAD Model

Description

Maxim Integrated's MAX9877AERP+TG07 Audio Amplifier

The MAX9877AERP+TG07 is a high-performance, integrated audio amplifier solution from Maxim Integrated, designed to deliver exceptional sound quality in a compact package. This versatile audio IC is ideal for a variety of applications, including mobile phones, portable media players, and other handheld devices, where space is at a premium and audio performance cannot be compromised.

Key Features

  • High Efficiency: The MAX9877AERP+TG07 features a high-efficiency Class D speaker amplifier, which minimizes power loss and heat generation, thereby extending battery life in portable applications.
  • Integrated Audio Processing: With built-in audio processing capabilities, this IC offers improved audio performance with lower distortion and noise, ensuring a clear and dynamic sound experience.
  • Flexible Input Configuration: The device supports multiple input configurations, making it compatible with a variety of audio sources and formats.
  • Compact Form Factor: The small footprint of the MAX9877AERP+TG07 makes it an excellent choice for space-constrained applications, without sacrificing audio quality.

Advanced Audio Technology

Maxim Integrated's expertise in audio technology is evident in the MAX9877AERP+TG07. The device incorporates advanced features such as a DirectDrive® headphone amplifier, which eliminates the need for bulky DC-blocking capacitors, and a comprehensive click-and-pop suppression mechanism that ensures smooth audio transitions.

Easy Integration

Designed for ease of integration, the MAX9877AERP+TG07 comes in a robust TQFN package that is both durable and easy to solder, making it suitable for mass production. The amplifier also includes a fully integrated oscillator, which reduces the number of external components required, simplifying the design and reducing overall system cost.

Applications

The versatility of the MAX9877AERP+TG07 makes it an excellent choice for a wide range of applications where high-quality audio is essential. Its combination of power efficiency, advanced audio processing, and compact design make it particularly well-suited for portable devices where users demand the best possible audio experience without compromising on device size or battery life.

Whether you are designing a new smartphone, a portable speaker, or any other device requiring high-quality audio amplification, the MAX9877AERP+TG07 from Maxim Integrated is a solution that promises to meet and exceed your audio performance expectations.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess