EN
  • EN
  • DE

MAX9792AETI+

Part No MAX9792AETI+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 3.7W MONO D 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 3.7W x 1 @ 3 Ohm; 180mW x 2 @ 32 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, LDO, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (4x4)
Dimension 28-WFQFN Exposed Pad
Win Source Part Number 139470-MAX9792AETI+
Ultra Librarian 3D Model Ultra Librarian MAX9792AETI+ CAD Model

Description

Maxim Integrated MAX9792AETI+ Audio Amplifier

The MAX9792AETI+ from Maxim Integrated is a high-performance, low-power, audio amplifier designed to deliver exceptional sound quality in a wide range of applications. This integrated circuit is ideal for portable devices where space is at a premium and energy efficiency is crucial.

Key Features:

  • Integrated DirectDrive® technology that eliminates the need for bulky DC-blocking capacitors
  • High output power of 1.4W into a 4Ω load with a 5V power supply
  • High efficiency to conserve battery life in portable applications
  • Low 0.01% THD+N (Total Harmonic Distortion + Noise) ensures clean, high-quality audio reproduction
  • Click-and-pop suppression circuitry to minimize noise during turn-on and turn-off transitions

Applications:

  • Mobile phones and smartphones
  • Portable media players
  • Tablet devices
  • Notebook computers
  • Portable gaming devices

The MAX9792AETI+ features a flexible design with differential inputs and the ability to synchronize multiple devices for stereo or multi-channel systems. It operates over a wide 2.7V to 5.5V supply voltage range, making it versatile for various battery-operated devices. Additionally, it includes comprehensive protection features such as thermal overload protection, short-circuit protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Offered in a compact 28-pin TQFN package, the MAX9792AETI+ is designed to occupy minimal board space while providing maximum acoustic output and functionality. With its combination of high fidelity, low power consumption, and advanced features, the MAX9792AETI+ stands out as a premium solution for designers looking to enhance the audio experience in their next-generation consumer electronics.

Manufacturer: Maxim Integrated
Product Category: Audio Amplifiers
RoHS: Yes
Mounting Style: SMD/SMT
Package / Case: TQFN-28

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0744 $81.2232
6+ $22.2153 $133.2918
9+ $21.5211 $193.6899
12+ $20.8270 $249.9240
15+ $20.1328 $301.9920
20+ $18.0492 $360.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess