EN
  • EN
  • DE

MAX9768BETG+T

Part No MAX9768BETG+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 10W MONO D 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 10W x 1 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 14 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Dimension 24-WFQFN Exposed Pad
Win Source Part Number 1071904-MAX9768BETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX9768
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9768BETG+T CAD Model

Description

Maxim Integrated's MAX9768BETG+T Audio Amplifier

The MAX9768BETG+T from Maxim Integrated is a highly efficient, mono, 10W Class D audio amplifier designed to deliver premium sound quality with minimal power loss. Engineered for compact applications, this component is a perfect fit for portable audio devices, LCD monitors, TVs, and a wide range of consumer electronics where space is at a premium and audio quality is essential.

With its high efficiency of up to 93%, the MAX9768BETG+T helps to reduce power consumption and extend battery life in portable applications. It operates from a single 8V to 28V supply, providing flexibility in various system designs. This audio amplifier also features a low 0.015% THD+N (Total Harmonic Distortion plus Noise), ensuring a clear and crisp sound output that can satisfy even the most discerning audiophiles.

The MAX9768BETG+T incorporates a fully differential architecture, which significantly reduces noise and EMI, making it ideal for noise-sensitive applications. Moreover, the device includes comprehensive click-and-pop suppression that minimizes noise when the amplifier is turned on or off, thus providing a smooth user experience.

Flexibility is one of the key features of this audio amplifier, as it provides adjustable gain settings via external gain-setting resistors. This allows designers to tailor the audio output to specific requirements. Additionally, the MAX9768BETG+T comes with a mute function that can be controlled via a logic input, allowing for easy integration into user control schemes.

The device is housed in a thermally efficient, 24-pin TQFN package, which not only saves board space but also supports enhanced thermal performance, ensuring reliable operation even under high power output scenarios. The MAX9768BETG+T is also fully specified over the -40°C to +85°C extended temperature range, which makes it suitable for a variety of environments and applications.

In summary, the MAX9768BETG+T is a state-of-the-art audio amplifier that offers a combination of high efficiency, superb audio fidelity, and user-friendly features, making it an excellent choice for any application where space is at a premium and quality cannot be compromised.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1412 $50.2592
34+ $2.9424 $100.0416
53+ $2.8430 $150.6790
76+ $2.6442 $200.9592
99+ $2.5448 $251.9352
123+ $2.4454 $300.7842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess