EN
  • EN
  • DE

MAX9709ETN+TD

Part No MAX9709ETN+TD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 50W STER 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 1 @ 4 Ohm; 29W x 2 @ 8 Ohm
Operating Supply Voltage 10 V ~ 22 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 56-TQFN (8x8)
Package 56-WFQFN Exposed Pad
Win Source Part Number 707503-MAX9709ETN+TD
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9709
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9709ETN+TD CAD Model

Description

Maxim Integrated MAX9709ETN+TD Class D Audio Amplifier

The MAX9709ETN+TD from Maxim Integrated is a high-performance, single-chip Class D audio amplifier that offers a combination of low power consumption and high efficiency, making it an ideal solution for portable and space-constrained applications. This integrated circuit is designed to deliver exceptional sound quality with a high level of audio fidelity.

The MAX9709ETN+TD operates over a wide supply voltage range from 8V to 28V, which allows for flexible usage in various system designs. Its high efficiency of up to 92% ensures that the device generates minimal heat, thus reducing the need for bulky heat sinks and allowing for a more compact overall design.

This audio amplifier is capable of delivering up to 2 x 15W into a 4Ω load or 2 x 10W into an 8Ω load with less than 0.1% THD+N, ensuring robust and clear audio output. The device features a fully differential architecture that minimizes common-mode noise and provides excellent power supply rejection, further enhancing the audio performance.

The MAX9709ETN+TD is equipped with built-in protection features, including over-temperature protection, under-voltage lockout, and short-circuit protection, which contribute to the reliability and longevity of the amplifier. Additionally, it includes a mute function that allows the user to turn off the audio output without powering down the entire system.

The device comes in a 56-pin thin QFN (TQFN) package, which is not only space-saving but also offers enhanced thermal performance. The MAX9709ETN+TD is suitable for a wide range of applications such as LCD TVs, digital photo frames, docking stations, and any other system that requires a small footprint, high-quality audio amplifier.

Overall, the Maxim Integrated MAX9709ETN+TD Class D audio amplifier is a versatile and efficient solution for modern audio applications, combining high output power, excellent audio quality, and a range of protective features in a compact package.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3919 $52.1757
8+ $14.2703 $114.1624
11+ $13.8244 $152.0684
15+ $13.3784 $200.6760
20+ $12.9325 $258.6500
26+ $11.5946 $301.4596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,312 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess