EN
  • EN
  • DE

MAX9705CEBC+T

Part No MAX9705CEBC+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.3W D 12UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-UCSP
Dimension 12-WFBGA, WLCSP
Win Source Part Number 1071853-MAX9705CEBC+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9705CEBC+T CAD Model

Description

Maxim Integrated MAX9705CEBC+T Class D Audio Amplifier

The MAX9705CEBC+T is a high-efficiency, low-power Class D audio amplifier produced by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal engineering solutions. This audio amplifier is designed to provide a high-quality audio experience while minimizing power consumption, making it an ideal choice for portable and space-constrained applications where power efficiency is crucial.

Key Features:

  • Output Power: The MAX9705CEBC+T delivers up to 2.3W per channel into a 4Ω load, providing ample power for a variety of audio applications.
  • High Efficiency: With its Class D operation, the device achieves over 90% efficiency, reducing heat generation and extending battery life in portable devices.
  • Low EMI: The amplifier features a patented spread-spectrum modulation scheme that significantly reduces electromagnetic interference (EMI), making it suitable for use in RF-sensitive environments.
  • Compact Size: Housed in a small 28-pin TQFN package, the MAX9705CEBC+T saves valuable board space and is ideal for compact electronic designs.
  • Flexible Supply Voltage: It operates from a 2.7V to 5.5V supply, accommodating a range of power sources and allowing for design versatility.

Applications:

The MAX9705CEBC+T is perfect for a variety of audio applications, such as:

  • Portable media players
  • Cellular phones
  • Tablets and laptops
  • Bluetooth speakers
  • Handheld gaming devices

Additional Specifications:

With its differential inputs, the MAX9705CEBC+T minimizes common-mode noise and enhances sound quality. It also includes comprehensive protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

The MAX9705CEBC+T is not only a testament to Maxim Integrated's commitment to quality and performance but also an embodiment of their expertise in designing audio solutions that meet the demands of modern portable electronics. Whether you're designing a high-end smartphone or a simple speaker system, the MAX9705CEBC+T stands out as a top choice for integrating powerful, high-quality sound into your next project.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess