EN
  • EN
  • DE

MAX9696ETG+T

Part No MAX9696ETG+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Description IC REF VOLT/GAMMA 14CH 10BIT QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Series *
Part Status Obsolete(EOL)
Win Source Part Number 707485-MAX9696ETG+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX969
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9696ETG+T CAD Model

Description

The MAX9696ETG+T is a high-performance, low-power, digital gamma correction and VCOM calibrator integrated circuit (IC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This IC is particularly suited for enhancing the visual performance of flat panel displays, such as TFT LCDs used in monitors, televisions, and portable devices.

Key Features

  • Gamma Correction: The MAX9696ETG+T offers programmable gamma correction to improve image quality and color accuracy. This feature is essential for professional displays where precise color representation is critical.
  • VCOM Calibration: It includes a VCOM calibrator that adjusts the common voltage level for the liquid crystal cells, optimizing the display's contrast ratio and reducing flicker.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, making it ideal for battery-powered applications.
  • High Integration: The IC integrates multiple functions into a single package, reducing the bill of materials and simplifying the design process for display manufacturers.
  • Compact Package: The MAX9696ETG+T comes in a small, 24-pin TQFN package, allowing for a compact footprint on the PCB.

Specifications

  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various design requirements.
  • Interface: It features an I2C-compatible interface, enabling easy communication with microcontrollers or processors for configuration and adjustments.

Applications

The MAX9696ETG+T is versatile and can be used in a variety of display-related applications. It is particularly useful in:

  • Desktop and laptop monitors
  • High-definition televisions
  • Portable media players
  • Mobile phones and tablets

Conclusion

Maxim Integrated's MAX9696ETG+T is a sophisticated solution for display manufacturers looking to enhance image quality through gamma correction and VCOM calibration. Its low power consumption and compact design make it an excellent choice for a wide range of electronic devices. With its easy integration and programmability, this IC helps to streamline the design process and bring high-quality displays to market faster.

You May Also Be Interested in

Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Others
Lowest to $0.3269
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0326 $60.3260
24+ $4.9503 $118.8072
37+ $4.7956 $177.4372
50+ $4.6408 $232.0400
65+ $4.4860 $291.5900
87+ $4.0217 $349.8879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess