EN
  • EN
  • DE

MAX96705GTJ/V+

Part No MAX96705GTJ/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL 1.5GBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features - Serializer - Input - Output 32-TQFN (5x5)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 115°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-TQFN (5x5)
Family Name MAX96705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX96705GTJ/V+-CRL, Q13573993
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882664-MAX96705GTJ/V+
Ultra Librarian 3D Model Ultra Librarian MAX96705GTJ/V+ CAD Model

Description

Maxim Integrated MAX96705GTJ/V+ Product Overview

The MAX96705GTJ/V+ from Maxim Integrated is a highly-integrated serializer equipped with a GMSL (Gigabit Multimedia Serial Link) interface designed to provide a reliable and high-speed data connection between camera inputs and processors in automotive and industrial applications. This advanced component is engineered to simplify the design and implementation of camera systems requiring high data bandwidth and robust communication links.

Key Features

  • High-Speed Data Transmission: With GMSL technology, the MAX96705GTJ/V+ is capable of transmitting data at gigabit speeds, ensuring fast and efficient communication between devices.
  • Robust Error Detection: The serializer includes mechanisms for error detection and correction, which enhances the reliability of data transmission in noisy environments commonly found in automotive applications.
  • Low Electromagnetic Emission: The device is designed to minimize electromagnetic interference (EMI), making it suitable for use in environments where EMI could be a concern.
  • Spread Spectrum Capability: It includes a spread spectrum clocking feature that helps to reduce EMI even further.
  • Flexible Power Supply: The MAX96705GTJ/V+ operates over a wide supply voltage range, accommodating various automotive power systems.
  • Compact Packaging: Housed in a small 48-pin TQFN package, it is ideal for space-constrained applications.

Applications

Thanks to its robust design and high-speed capabilities, the MAX96705GTJ/V+ is well-suited for a variety of applications, including:

  • Automotive camera systems
  • Advanced driver-assistance systems (ADAS)
  • Rear-view and surround-view cameras
  • Industrial machine vision systems
  • Video data transmission in harsh environments

The MAX96705GTJ/V+ serializer from Maxim Integrated represents a blend of performance, reliability, and versatility, making it an excellent choice for developers looking to create sophisticated camera systems for automotive and industrial applications. Its advanced features ensure that it can handle the rigorous demands of high-speed data transmission while maintaining signal integrity and reducing the potential for data errors.

You May Also Be Interested in

Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3872 $63.8720
23+ $5.2414 $120.5522
35+ $5.0774 $177.7090
48+ $4.9134 $235.8432
61+ $4.7494 $289.7134
82+ $4.2585 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess