EN
  • EN
  • DE

MAX96701GTG/V+T

Part No MAX96701GTG/V+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description 14-Bit GMSL Serializer with High-Immunity/Bandwidth Mode and Coax/STP Cable Driv
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Interface I2C, Parallel
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 115 °C
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Number of Inputs 1
Number of Outputs 14
Number of Pins 24
Win Source Part Number 971931-MAX96701GTG/V+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX96701GTG/V+T CAD Model

Description

Maxim Integrated's MAX96701GTG/V+T: High-Speed GMSL Serializer

The MAX96701GTG/V+T from Maxim Integrated is a sophisticated GMSL (Gigabit Multimedia Serial Link) serializer designed to provide high-speed data transmission for automotive and industrial applications. This device is a key component in the realm of digital data communication, enabling the transmission of high-definition video and control data over a single coaxial or twisted-pair cable.

The MAX96701GTG/V+T is engineered to be highly flexible and compatible with a wide range of video sources. It supports a variety of data formats including 24-bit RGB, YUV, and RAW data, making it suitable for an array of video applications. With its robust design, it can handle the demanding conditions of automotive environments, including extended temperature ranges and the rigors of in-vehicle operation.

One of the key features of this serializer is its high-speed operation. It can operate at a significant data rate, allowing for the smooth transmission of high-resolution video without latency or signal degradation. This makes it an excellent choice for advanced driver-assistance systems (ADAS), rear-view and surround-view cameras, and other automotive video applications where clarity and real-time data are crucial.

The MAX96701GTG/V+T also emphasizes safety and reliability with built-in features such as automatic video link training, adaptive equalization, and CRC (Cyclic Redundancy Check) error detection. These features ensure a stable and secure connection between the serializer and the deserializer, which is vital for maintaining data integrity and system performance.

Designed for easy integration, the MAX96701GTG/V+T comes in a compact 48-pin TQFN package, making it suitable for space-constrained applications. Its low electromagnetic emission and immunity to interference are in line with automotive EMI requirements, ensuring compliance with industry standards.

In summary, Maxim Integrated's MAX96701GTG/V+T is a high-performance GMSL serializer that offers reliable, high-speed data transmission for a variety of video applications. Its robust design and advanced features make it an ideal solution for the automotive industry, where performance and safety cannot be compromised.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7991 $50.3838
44+ $2.2967 $101.0548
68+ $2.2249 $151.2932
93+ $2.1531 $200.2383
121+ $2.0814 $251.8494
161+ $1.8661 $300.4421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess