EN
  • EN
  • DE

MAX9660ETA+T

Part No MAX9660ETA+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO BUFFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function VCOM
Applications Video Display
Control Interface I²C, Serial
Voltage - Supply 2.5V ~ 3.6V
Mounting Type Surface Mount
Package / Case 8-TDFN Exposed Pad
Base Product Number MAX966
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707460-MAX9660ETA+T
Ultra Librarian 3D Model Ultra Librarian MAX9660ETA+T CAD Model

Description

Maxim Integrated's MAX9660ETA+T: A High-Efficiency Step-Up Converter

The MAX9660ETA+T from Maxim Integrated is a versatile and efficient DC-DC step-up converter designed to meet the needs of compact, high-performance electronic systems. This integrated circuit is particularly suited for battery-powered applications where maximizing battery life is crucial. The device operates from a 0.7V to 5.5V input voltage range, making it ideal for single-cell or multi-cell battery configurations, as well as for regulated 5V systems.

The MAX9660ETA+T offers a high switching frequency of 1.2MHz, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design. This high frequency also enables fast transient response, keeping the output voltage stable under dynamic load conditions. The device is capable of providing an adjustable output voltage up to 5.5V, giving designers the flexibility to tailor the power supply to the specific needs of their application.

Featuring a high efficiency of up to 96%, the MAX9660ETA+T minimizes power loss, thus prolonging battery life in portable devices. Additionally, the device includes a True Shutdown™ feature that disconnects the output from the input when disabled, reducing the quiescent current to virtually zero and further conserving battery power when the device is not in use.

With built-in safety features such as over-temperature protection and over-current protection, the MAX9660ETA+T ensures reliable operation under various conditions. The device is available in a small, 8-pin TDFN package with an exposed pad, which aids in heat dissipation and allows for operation over a wide temperature range.

Maxim Integrated's MAX9660ETA+T is an excellent choice for designers looking to create efficient, space-saving power supplies for applications such as handheld devices, portable media players, wireless sensors, and other power-sensitive electronics. Its combination of high efficiency, flexible voltage options, compact design, and robust protection features make it a highly capable component for modern electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess