EN
  • EN
  • DE

MAX9606EWL+T

Part No MAX9606EWL+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215929-MAX9606EWL+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9606EWL+T CAD Model

Description

MAX9606EWL+T - High-Speed, Low-Power Comparator by Maxim Integrated

The MAX9606EWL+T from Maxim Integrated is a cutting-edge high-speed comparator designed for systems where precision and power efficiency are paramount. This device is part of a family of ultra-fast comparators that offer an excellent balance between speed and power consumption, making it an ideal choice for portable and battery-powered applications.

Key Features

  • High-Speed Operation: The MAX9606EWL+T boasts a propagation delay of just 80ps, allowing for rapid signal comparison and timely decision-making in high-speed circuits.
  • Low Power Consumption: With a quiescent current of just 3.5mA at 5V, this comparator is optimized for power-sensitive designs.
  • Wide Supply Voltage Range: The device can operate over a supply voltage range of 2.7V to 5.5V, offering flexibility for various system voltages.
  • Overdrive Dispersion: Less than 10ps (typical) overdrive dispersion ensures consistent response times over a range of input overdrive conditions.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillation on slowly moving input signals.
  • Small Package: Available in a tiny 6-pin µDFN package, the MAX9606EWL+T saves valuable board space in space-constrained applications.

Applications

The MAX9606EWL+T is suitable for a broad range of applications where speed and energy efficiency are critical. It is commonly used in:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • High-speed instrumentation
  • Signal restoration circuits
  • Line receivers
  • ASEL (Automatic Signal and Event Logging)

Maxim Integrated's commitment to quality and performance is evident in the MAX9606EWL+T. This high-speed comparator is designed to meet the stringent requirements of modern electronic systems, providing designers with a reliable and efficient component for their high-performance applications.

You May Also Be Interested in

ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
Omron
Need more? Email Us
EliteMT
Lowest to $2.1853
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5888 $59.6544
31+ $3.7653 $116.7243
48+ $3.6475 $175.0800
66+ $3.5297 $232.9602
85+ $3.4119 $290.0115
114+ $3.0596 $348.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess