EN
  • EN
  • DE

MAX9606EWL+CEX

Part No MAX9606EWL+CEX
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215928-MAX9606EWL+CEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9606EWL+CEX CAD Model

Description

The MAX9606EWL+CEX is a cutting-edge differential comparator that offers high-speed performance for a wide range of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device is designed to provide precise voltage comparison and is suitable for systems that require fast signal processing.

Key Features

  • High-Speed Operation: The MAX9606EWL+CEX is capable of fast propagation delays, making it ideal for high-frequency and time-sensitive applications.
  • Differential Inputs: This comparator accepts differential input signals, enhancing noise immunity and allowing for accurate comparisons in noisy environments.
  • Low Voltage Operation: It operates at a supply voltage range from 2.85V to 5.5V, providing flexibility in various power supply scenarios.
  • Low Power Consumption: Designed for power-sensitive applications, the device ensures minimal power usage without compromising performance.
  • Output Latch Function: Featuring an output latch function, the MAX9606EWL+CEX can hold the output state, which is useful for interfacing with digital systems that require a stable signal.
  • Small Package: The device comes in a tiny 6-pin µDFN package, allowing for space-saving designs in compact electronic assemblies.

Applications

The MAX9606EWL+CEX is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Signal wave-shaping circuits
  • Pulse and square wave generators

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9606EWL+CEX is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Conclusion

With its high-speed capabilities, differential input design, and low power consumption, the MAX9606EWL+CEX from Maxim Integrated stands as an excellent choice for engineers looking to implement a reliable and efficient comparator in their electronic designs.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $3.7539
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $1.2913
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
Omron
Need more? Email Us
ESMT
Lowest to $0.9506
EliteMT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9180 $59.0160
29+ $4.0356 $117.0324
45+ $3.9085 $175.8825
62+ $3.7826 $234.5212
79+ $3.6567 $288.8793
106+ $3.2790 $347.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess