EN
  • EN
  • DE

MAX9526AEI+T

Part No MAX9526AEI+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Video Decoder 1ADC 10-Bit 28-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 180 Hz
Mounting SMD (SMT)
Case / Package QSOP
Contact Plating Tin
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.009 W
Max Supply Voltage 3.45 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of A/D Converters 1
Number of Pins 28
Operating Supply Voltage 1.8 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1043980-MAX9526AEI+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9526AEI+T CAD Model

Description

Maxim Integrated's MAX9526AEI+T: High-Performance Video Decoder

The MAX9526AEI+T is a cutting-edge video decoder from Maxim Integrated that is designed to deliver exceptional video quality for a wide range of applications. This high-performance component is capable of converting analog composite video signals to a digital ITU-R BT.656 format, making it ideal for use in video surveillance systems, automotive infotainment, and multimedia applications.

The decoder is highly versatile, supporting NTSC, PAL, and SECAM video formats. It features an integrated anti-aliasing filter and an adaptive 2D comb filter that ensures clear and crisp video output, free from artifacts that can be commonly found in analog signals. Furthermore, the MAX9526AEI+T boasts automatic gain control (AGC) and a programmable video equalizer, which together enhance the quality of the received video signal.

One of the key strengths of the MAX9526AEI+T is its ease of integration. The device comes in a compact 28-pin SSOP package, which saves valuable board space in tightly packed electronic assemblies. Additionally, it operates over a wide temperature range, making it suitable for harsh environments.

The MAX9526AEI+T also offers several user-friendly features, such as an automatic video standard detector that simplifies the design process by automatically configuring the decoder according to the input video standard. It has a flexible digital video output interface that can be easily connected to a variety of processors and FPGAs.

For designers looking for a reliable and high-quality video decoding solution, the MAX9526AEI+T from Maxim Integrated is an excellent choice. Its robust feature set, combined with its superior video processing capabilities, ensures that it can meet the demands of even the most challenging video applications.

Overall, the MAX9526AEI+T is a testament to Maxim Integrated's commitment to providing innovative and high-quality integrated circuits that empower designers to create advanced, reliable, and efficient electronic products.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess