EN
  • EN
  • DE

MAX9278GTM/V+

Part No MAX9278GTM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 3.12GBPS DESERIALIZER WITH GMSL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tube
Product Status Active
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type LVDS
Number of Inputs 3
Number of Outputs 1
Voltage - Supply 1.7V ~ 1.9V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX9278
Standard Package 43 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 707339-MAX9278GTM/V+
Ultra Librarian 3D Model Ultra Librarian MAX9278GTM/V+ CAD Model

Description

The MAX9278GTM/V+ from Maxim Integrated is a compact, high-performance serializer equipped with a Gigabit Multimedia Serial Link (GMSL) interface. This advanced component is designed to facilitate the reliable transmission of high-speed data, particularly in automotive and industrial applications where robust data communication is essential.

Key Features

  • High-Speed Data Transfer: The MAX9278GTM/V+ supports high-speed data transmission, enabling the transfer of 720p/1080p HD video and high-resolution camera data over a single coax or twisted-pair cable.
  • GMSL Interface: The Gigabit Multimedia Serial Link technology allows for serialization of high-speed data, which is then transmitted over a long distance with high noise immunity.
  • Enhanced EMI Performance: This device is engineered to minimize electromagnetic interference (EMI), making it ideal for use in the electrically noisy environments often found in automotive and industrial settings.
  • Programmable Spread Spectrum: The serializer includes a programmable spread spectrum on the serial output, which further reduces EMI.
  • Automatic Camera Control: The MAX9278GTM/V+ can automatically control and synchronize cameras using its built-in control channel that operates concurrently with video data transmission.
  • Power-Over-Coax (PoC) Support: The device supports Power-Over-Coax technology, allowing for power to be supplied to the remote camera along with the video signal, thus reducing cabling complexity.

Applications

The MAX9278GTM/V+ is particularly suited for a range of applications that require high-speed data transfer and robust communication, including:

  • Automotive camera systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial video cameras
  • Machine vision systems

Reliability and Durability

Designed with the challenging conditions of automotive and industrial environments in mind, the MAX9278GTM/V+ ensures reliability and durability. Its ability to operate over an extended temperature range and its robust packaging make it a trusted choice for critical applications where consistent performance is non-negotiable.

You May Also Be Interested in

Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess