EN
  • EN
  • DE

MAX9132GUP+T

Part No MAX9132GUP+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC SW LVDS CROSSBAR 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type LVDS Crossbar Switch
Applications Digital Video
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 707249-MAX9132GUP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9132
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian MAX9132GUP+T CAD Model

Description

The MAX9132GUP+T from Maxim Integrated is a high-performance, low-power, quad LVDS line driver designed for applications requiring high data rates and minimal power consumption. This device is part of Maxim's family of interface ICs, which are known for their reliability and efficiency in data transmission.

Key Features

  • High-Speed Data Transmission: The MAX9132GUP+T supports data rates up to 800Mbps, making it ideal for high-speed data communication in a wide range of applications.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Reduced EMI: The LVDS outputs produce less electromagnetic interference (EMI) compared to other signaling technologies, which is beneficial for noise-sensitive applications.
  • Small Footprint: Housed in a compact 20-pin TSSOP package, the MAX9132GUP+T saves valuable board space.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this device is suitable for use in harsh environments.

Applications

The MAX9132GUP+T is versatile and can be used in various applications, including:

  • High-speed data communications
  • Networking and telecommunications
  • Flat-panel displays
  • Industrial control systems
  • Medical imaging

Technical Specifications

  • Supply Voltage: 3.3V ±10%
  • Number of Drivers/Receivers: 4/0
  • Signal Type: LVDS
  • Package Type: TSSOP-20
  • Mounting Type: Surface Mount

The MAX9132GUP+T is a testament to Maxim Integrated's commitment to providing high-quality, high-performance interface solutions. With its high data rate capabilities, low power consumption, and small package size, this LVDS line driver is an excellent choice for designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess