EN
  • EN
  • DE

MAX9031AUK

Part No MAX9031AUK
Manufacturer Maxim Integrated
Description Low-Cost, Ultra-Small, Single/Dual/Quad Single-Supply Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215287-MAX9031AUK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9031AUK CAD Model

Description

Maxim Integrated MAX9031AUK Single Comparator

The MAX9031AUK from Maxim Integrated is a high-performance, single comparator designed for precision operation in a wide range of applications. This device is well-suited for use in systems where space is at a premium and low power consumption is essential. The MAX9031AUK offers a combination of low voltage operation and ultra-small packaging, making it an ideal choice for portable and battery-operated devices.

Operating from a single +2.5V to +5.5V supply, the MAX9031AUK provides a flexible solution for many design challenges. It features a typical supply current of just 4μA, which is extremely low and helps to extend battery life in portable applications. The device's response time is fast, with a propagation delay of typically 200ns, ensuring responsive performance in systems that require quick decision-making capabilities.

One of the standout features of the MAX9031AUK is its space-saving SOT-23 package, which is ideal for applications where PCB real estate is at a premium. Despite its small size, it doesn't compromise on performance, offering a temperature range of -40°C to +125°C, which allows for reliable operation in a variety of environmental conditions.

The MAX9031AUK also includes an internal hysteresis feature that enhances noise immunity and prevents false triggering, making it a robust choice for noisy environments. Its rail-to-rail input capability allows for a wide input signal range, which is particularly beneficial in single-supply operations.

Applications for the MAX9031AUK are diverse and include but are not limited to power-supply control, threshold detection, window comparators, and oscillators. Its versatility and high-performance characteristics make it a valuable component in the design of medical devices, consumer electronics, industrial control systems, and IoT devices.

Overall, the Maxim Integrated MAX9031AUK is a highly reliable and efficient solution for designers looking to incorporate precision voltage comparison in their projects without sacrificing space or power efficiency.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3427 $100.7025
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,287 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess