Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type TTL
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Voltage - Input Offset (Max) 4mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Quiescent (Max) 15mA,12mA,6mA
CMRR, PSRR (Typ) 82.5dB CMRR, 80dB PSRR
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132601-MAX901BCSE+
Ultra Librarian 3D Model Ultra Librarian MAX901BCSE+ CAD Model

Description

The MAX901BCSE+ from Maxim Integrated is a top-tier, high-speed voltage comparator that is designed to provide ultra-fast and reliable voltage comparison solutions for a wide range of applications. This precision device is known for its low power consumption and high-speed operation, making it an ideal choice for systems where energy efficiency and rapid response times are critical.

Key Features

  • High-Speed Operation: The MAX901BCSE+ boasts a propagation delay of just 40ns, ensuring quick and responsive performance for high-speed signal processing tasks.
  • Low Power Consumption: With a power requirement of only 7.5mW at +5V, this comparator is designed to minimize energy usage, which is especially beneficial for battery-powered devices.
  • Dual Comparators: This device includes two independent voltage comparators, providing flexibility and the ability to monitor two separate voltage levels simultaneously.
  • Wide Supply Voltage Range: It can operate with a supply voltage ranging from +4.5V to +7V, accommodating various system power requirements.
  • Precision Performance: The MAX901BCSE+ ensures precise voltage comparison with a low input offset voltage, which enhances the accuracy of the system.

Applications

The versatility of the MAX901BCSE+ makes it suitable for numerous applications, including but not limited to:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Waveform generators
  • Battery-powered and portable devices

Technical Specifications

The MAX901BCSE+ comes in a compact 16-pin narrow SO package, which allows for a space-efficient design in printed circuit boards. It features a differential input stage that enables it to reliably detect small voltage differences, which is crucial for precision applications.

Conclusion

Maxim Integrated's MAX901BCSE+ represents a blend of performance, efficiency, and reliability. Its high-speed operation, combined with low power consumption, makes it a standout choice for designers seeking a voltage comparator that doesn't compromise on speed or energy efficiency. Whether it's for industrial, medical, or consumer electronics, the MAX901BCSE+ is engineered to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention