EN
  • EN
  • DE

MAX901BCPE+

Part No MAX901BCPE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad ±5V/7V/10V 16-Pin PDIP N / IC COMPARATOR VOLT HS LP DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type TTL
Dual Supply Voltage (±) 5 V ~ 10 V, ±2.5 V ~ 5 V
Voltage - Input Offset (Maximum) 4mV @ ±5V
Current - Input Bias (Maximum) 10μA @ ±5V
Maximum Quiescent Current 15mA, 12mA, 6mA
CMRR, PSRR (Typ) 82.5dB CMRR, 80dB PSRR
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 16-PDIP
Win Source Part Number 787143-MAX901BCPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX901
Introduction Date November 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX901BCPE+ CAD Model

Description

The MAX901BCPE+ is a high-performance voltage comparator from Maxim Integrated, designed to provide rapid response times and high accuracy for a wide range of applications. This precision device is ideal for systems that require fast switching times and reliable performance under varying conditions.

Key Features:

  • Fast Propagation Delay: With a typical propagation delay of just 7ns, the MAX901BCPE+ is one of the fastest comparators in its class, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: Despite its speed, this comparator maintains low power consumption, which is critical for battery-powered and energy-efficient designs.
  • Dual Comparators: The device includes two independent voltage comparators, allowing for multiple comparisons or a differential comparison setup within a single package.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from ±4.5V to ±18V, or +4.5V to +36V, providing flexibility in various circuit designs.
  • Latch Function: An integrated latch function offers the ability to hold the output state, which is useful in timing and memory retention applications.
  • Output Compatibility: The TTL/CMOS-compatible outputs ensure easy integration with digital logic components.
  • Package: The MAX901BCPE+ is offered in a 16-pin PDIP (Plastic Dual-In-Line Package), making it easy to handle and suitable for through-hole mounting on printed circuit boards.

Applications:

With its robust feature set, the MAX901BCPE+ is an excellent choice for a variety of applications, including:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors
  • Waveform generators
  • Relay drivers
  • High-speed sampling circuits
  • Precision threshold detectors

The MAX901BCPE+ from Maxim Integrated is a versatile and reliable component that enhances the performance and efficiency of electronic systems. Its combination of speed, power efficiency, and functional integration makes it a valuable addition to any designer's toolkit.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess