EN
  • EN
  • DE

MAX8951EWC+T

Part No MAX8951EWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC INTEGRATED CIRCUIT / Power Switch/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX895
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215628-MAX8951EWC+T
Ultra Librarian 3D Model Ultra Librarian MAX8951EWC+T CAD Model

Description

The MAX8951EWC+T is a state-of-the-art Power Management Integrated Circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient chip is engineered to meet the demanding power requirements of modern portable electronic devices such as smartphones, tablets, and other handheld gadgets.

Key Features

  • High Efficiency: The MAX8951EWC+T boasts high-efficiency step-down conversion, which is essential for prolonging battery life in portable devices.
  • Programmable Output Voltage: It offers a flexible and programmable output voltage range, allowing it to cater to the specific needs of various applications.
  • Compact Design: With its small footprint, the MAX8951EWC+T is ideal for space-constrained applications, ensuring that power management does not compromise the device's compact design.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, thus enhancing the reliability and longevity of the end product.
  • Low Quiescent Current: It maintains low quiescent current, which minimizes standby power consumption when the device is in idle mode.

Applications

The versatile nature of the MAX8951EWC+T allows it to be used across a wide range of applications. It is particularly well-suited for powering core voltages in portable devices, as well as for general-purpose point-of-load (POL) applications where space and efficiency are critical considerations.

Technical Specifications

  • Package: The device comes in a compact WLP package, making it suitable for integration into space-sensitive designs.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various battery technologies and configurations.
  • Output Current: The PMIC is capable of delivering a substantial output current, ensuring sufficient power for demanding components.

In summary, the MAX8951EWC+T from Maxim Integrated is a powerful and versatile power management solution that offers exceptional performance, efficiency, and design flexibility for today's portable electronic devices. Its robust feature set ensures that it can meet the needs of the most power-sensitive and space-constrained applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess