EN
  • EN
  • DE

LTC2931IF#PBF

Part No LTC2931IF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Open Drain Automotive 20-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package F
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Number of Pins 20
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1072249-LTC2931IF#PBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2931IF#PBF CAD Model

Description

Product Overview: LTC2931IF#PBF

The LTC2931IF#PBF is a precision hex supply monitor designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to supervise multiple supply voltages in digital systems, ensuring that each voltage is operating within its specified range, which is vital for the reliable operation of complex electronic systems.

Key Features

  • Multiple Voltage Monitoring: The device can monitor up to six supply voltages simultaneously, which is ideal for systems with multiple power rails.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout delay, allowing designers to tailor the system reset behavior to specific requirements.
  • Wide Operating Voltage Range: The LTC2931IF#PBF operates over a broad voltage range, accommodating various applications and ensuring versatility in different design scenarios.
  • Low Quiescent Current: Its low quiescent current makes it suitable for power-sensitive applications, helping to reduce overall power consumption.
  • High Accuracy: With high voltage threshold accuracy, the monitor provides reliable and precise voltage supervision, critical for maintaining system integrity.

Applications

The LTC2931IF#PBF is an excellent fit for a range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Servers and Data Storage Systems
  • Industrial Systems
  • Medical Equipment

Product Specifications

The LTC2931IF#PBF is packaged in a compact, surface-mountable form factor, ensuring ease of integration into PCB designs. It features a wide operating temperature range, making it suitable for industrial and automotive environments. With its robust design, the product is designed to withstand harsh conditions and provide consistent performance over its lifespan.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2931IF#PBF is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards for reliability and performance.

In summary, the LTC2931IF#PBF from Analog Devices Inc. is a versatile and reliable solution for voltage monitoring in complex electronic systems, offering precision, flexibility, and durability for a wide array of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,896 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess