EN
  • EN
  • DE

MAX890LESA+T

Part No MAX890LESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW MOSFET PUR PCH HSIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 75 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 074148-MAX890LESA+T
Family Name MAX890L
Introduction Date November 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX890LESA+T CAD Model

Description

Maxim Integrated MAX890LESA+T Voltage Regulator

The Maxim Integrated MAX890LESA+T is a highly efficient, compact, and reliable voltage regulator designed for a variety of applications. This versatile component can manage power supply in systems that require low dropout voltages and is particularly well-suited for battery-powered devices where power efficiency is crucial. Its robust design ensures consistent performance, making it an ideal choice for designers looking to enhance the operational lifespan and efficiency of their electronic products.

Key Features:

  • Low Dropout: The MAX890LESA+T offers a low dropout performance, ensuring minimal voltage difference between the input and output, which is essential for maintaining efficiency in low-voltage operating conditions.
  • High Efficiency: This regulator is designed to convert higher voltage to lower voltage with minimal loss of power, making it suitable for battery-operated devices where power conservation is key.
  • Adjustable Output: It provides designers with the flexibility to set the output voltage to a desired level, accommodating a range of components and system requirements.
  • Thermal Protection: The device includes built-in thermal protection to prevent overheating, thereby ensuring reliable operation even under high load conditions.
  • Compact Form Factor: Its small size makes it an excellent choice for space-constrained applications, allowing for more efficient use of board space.
  • Wide Operating Temperature Range: The MAX890LESA+T can operate over a broad temperature range, making it suitable for industrial and automotive applications that may be subject to extreme conditions.

Applications:

The MAX890LESA+T is designed to meet the needs of a wide array of applications. It is particularly adept at powering portable devices, wireless communication equipment, and handheld instrumentation. Additionally, its reliability and efficiency make it suitable for use in automotive electronics, industrial control systems, and other applications that demand a stable and efficient power supply.

With its combination of low dropout voltage, high efficiency, and flexible output voltage, the Maxim Integrated MAX890LESA+T stands out as a versatile voltage regulator solution that can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess