EN
  • EN
  • DE

MAX8884ZEREKE+TG47

Part No MAX8884ZEREKE+TG47
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707116-MAX8884ZEREKE+TG47
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8884ZEREKE+TG47 CAD Model

Description

The MAX8884ZEREKE+TG47 is a high-performance, low-dropout linear regulator (LDO) designed by Maxim Integrated that offers a perfect solution for systems requiring a stable and clean power supply. This precision-engineered component is particularly suitable for portable and space-constrained applications due to its small footprint and excellent power regulation characteristics.

Key Features

  • High Accuracy: With an output accuracy of ±1%, the MAX8884ZEREKE+TG47 ensures reliable and consistent performance, making it ideal for powering sensitive analog and digital circuits.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, minimizing power loss and improving efficiency in the system.
  • Wide Input Voltage Range: It supports an input voltage range from 2.5V to 6.5V, accommodating a variety of power sources and allowing for flexible design options.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the requirements of specific applications.
  • Thermal Protection: The built-in thermal shutdown feature enhances the safety and longevity of the regulator by preventing overheating.
  • Low Quiescent Current: Its low quiescent current makes it an excellent choice for battery-powered devices, as it helps to prolong battery life.

Applications

The MAX8884ZEREKE+TG47 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Mobile phones and PDAs
  • Wireless LAN devices
  • GPS receivers
  • Portable media players
  • Medical devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8884ZEREKE+TG47 is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring a reliable power source for critical device operations.

Conclusion

In summary, the MAX8884ZEREKE+TG47 from Maxim Integrated is a top-tier LDO regulator that offers precision, flexibility, and reliability. Its robust feature set and versatile applications make it a valuable component in any power management design.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7891 $61.1019
21+ $5.5706 $116.9826
33+ $5.3973 $178.1109
45+ $5.2229 $235.0305
58+ $5.0485 $292.8130
77+ $4.5264 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess