EN
  • EN
  • DE

MAX8869EUE50+

Part No MAX8869EUE50+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V (5V)
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.35V at 1A
Output Current 1A
Current - Quiescent (Iq) 2mA
PSRR 54dB (100kHz)
Control Features Enable, Reset, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MAX8869
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 707062-MAX8869EUE50+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8869EUE50+ CAD Model

Description

Maxim Integrated MAX8869EUE50+ Low-Dropout Linear Regulator

The MAX8869EUE50+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, offering a compact and efficient solution for precise voltage regulation. This device is particularly suited for portable electronics, where power efficiency and space constraints are paramount considerations.

The MAX8869EUE50+ boasts an impressive low dropout voltage, ensuring that it can maintain a stable output even when the input-to-output differential is minimal. This feature makes it an ideal choice for battery-operated devices, where maximizing the battery life is critical. With its ability to deliver up to 500mA of continuous output current, this regulator can easily power a wide range of components and circuits.

One of the standout features of the MAX8869EUE50+ is its adjustable output voltage, which ranges from 1.25V to 5V, providing the versatility needed to meet the requirements of various applications. Additionally, the device includes an enable input that allows the regulator to be switched on and off, further conserving power when the output is not needed.

The thermal overload protection and short-circuit protection mechanisms built into the MAX8869EUE50+ ensure that your devices are safeguarded against potential damage caused by excessive heat or current. This adds an extra layer of reliability to the regulator, making it a trustworthy component in any circuit design.

Encased in a TSSOP-16 package, the MAX8869EUE50+ is designed for surface-mount technology (SMT), which aligns with modern printed circuit board (PCB) design standards and allows for a more efficient assembly process. The small footprint of the TSSOP-16 package makes it an excellent choice for space-constrained applications without compromising on performance.

In summary, the Maxim Integrated MAX8869EUE50+ low-dropout linear regulator is a versatile and reliable solution for maintaining precise voltage levels in a variety of electronic devices. Its low dropout performance, adjustable output, and robust protection features, along with a compact package, make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4623 $54.6230
23+ $4.4819 $103.0837
35+ $4.3418 $151.9630
48+ $4.2018 $201.6864
62+ $4.0617 $251.8254
83+ $3.6415 $302.2445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess