EN
  • EN
  • DE

MAX8860EUA18

Part No MAX8860EUA18
Manufacturer Maxim Integrated
Catalog Misc Products
Description Low-Dropout, 300mA Linear Regulator in μMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830026-MAX8860EUA18
Ultra Librarian 3D Model Ultra Librarian MAX8860EUA18 CAD Model

Description

Maxim Integrated MAX8860EUA18 Low-Dropout Linear Regulator

The MAX8860EUA18 from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a well-regulated power supply with a fixed output voltage of 1.8V. It is an ideal choice for portable and battery-powered applications due to its low quiescent current and high efficiency. The MAX8860EUA18 comes in a compact µMAX-8 package, making it suitable for space-constrained designs.

This LDO regulator boasts an impressive low dropout voltage, which ensures that it can maintain a stable output even when the supply voltage is close to the output voltage. This feature is particularly beneficial in extending battery life by allowing the system to operate effectively over a wider range of battery voltages. The device is capable of delivering up to 500mA of continuous output current, which is sufficient for powering a wide array of low-power ICs and microcontrollers.

The MAX8860EUA18 incorporates several protective features to ensure the safety and reliability of the end application. It offers short-circuit protection and thermal overload protection, which safeguard the device and the load in adverse conditions. Additionally, the built-in over-temperature shutdown feature ensures that the device turns off when it exceeds the maximum operating temperature, preventing potential damage.

With a low ground current of only 110µA at no load and 155µA at full load, the MAX8860EUA18 is an excellent choice for power-sensitive applications. Its high PSRR (Power Supply Rejection Ratio) minimizes the effect of supply voltage variations on the output voltage, providing a clean and stable voltage for sensitive circuits.

Easy to implement in a variety of designs, the MAX8860EUA18 requires minimal external components, typically only needing an input and output capacitor to ensure stability. This simplifies the design process and helps reduce the overall bill of materials. Whether it's for mobile phones, PDAs, portable media players, or other handheld devices, the MAX8860EUA18 offers a reliable and efficient power management solution.

For designers looking for a low-dropout regulator with a fixed 1.8V output, the MAX8860EUA18 from Maxim Integrated is an excellent choice that balances performance, power efficiency, and compactness.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 867 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess