MAX877CSA Step-Up DC-DC Converter from Maxim Integrated
The MAX877CSA is a high-efficiency, low-voltage step-up DC-DC converter designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and versatile power management integrated circuit (IC) is ideal for applications requiring a regulated higher voltage derived from a lower voltage source.
Key Features:
- Adjustable Output Voltage: The MAX877CSA allows users to set the output voltage from 2.7V to 5.5V to accommodate a variety of applications and power requirements.
- High Efficiency: With an efficiency of up to 87%, this converter maximizes battery life and minimizes heat generation, making it suitable for portable devices.
- Low Quiescent Current: The device features a quiescent current of only 110µA, which helps to conserve battery life in portable applications when the device is in standby mode.
- Small Package: The MAX877CSA comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs.
- Wide Input Voltage Range: It operates with an input voltage range of 0.7V to VOUT, which allows for flexible design options and the ability to work with multiple battery chemistries.
Applications:
The MAX877CSA is suitable for a broad range of applications, including but not limited to:
- Portable Electronics
- Handheld Devices
- Battery-Powered Equipment
- Medical Devices
- Wireless Communications
- Power Backup Systems
Technical Specifications:
| Parameter |
Value |
| Output Voltage (Adjustable) |
2.7V to 5.5V |
| Input Voltage Range |
0.7V to VOUT |
| Quiescent Current |
110µA |
| Max Efficiency |
Up to 87% |
| Package |
8-pin SOIC |
For designers and engineers seeking a reliable and efficient solution for voltage step-up requirements, the MAX877CSA offers a compelling combination of performance, flexibility, and ease of integration. Maxim Integrated's commitment to quality ensures that this converter meets the rigorous demands of modern electronic devices.