EN
  • EN
  • DE

MAX8731ETI

Part No MAX8731ETI
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description MAX8731ETI Maxim
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075795-MAX8731ETI
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8731ETI CAD Model

Description

The MAX8731ETI, from Maxim Integrated, is a highly efficient, multi-chemistry battery charger designed to accommodate the needs of modern portable devices. This versatile integrated circuit (IC) is particularly suited for laptops, notebooks, and other sophisticated portable electronics that require efficient power management and battery charging capabilities.

This advanced charger IC is capable of charging one to four lithium-ion (Li+) cells, and it is equipped with a high-performance switch-mode charge controller that enables the system to deliver faster charging times and improved battery life. The MAX8731ETI operates over a wide input voltage range, making it adaptable to various power sources and ensuring compatibility with global standards.

One of the key features of the MAX8731ETI is its ability to operate with inputs up to 28V while providing protection against overvoltage conditions, which can occur during abnormal power surges. This protection is crucial for maintaining the longevity and safety of the battery and the device it powers. Additionally, it includes a digital I2C interface for programming and monitoring the charger's status, offering designers the flexibility to customize charging parameters to match specific battery chemistry and capacity requirements.

The device integrates a high-accuracy analog-to-digital converter (ADC) that monitors the current and voltage of the battery, ensuring precise control over the charging process. This feature helps in achieving optimal charging efficiency and prevents overcharging, which can be detrimental to battery health.

The MAX8731ETI also features a thermal regulation algorithm that protects the IC and the battery from overheating. This is particularly important in compact devices where thermal management can be a challenge. The charger's small, thermally efficient, 28-pin TQFN package contributes to its ease of integration into space-constrained designs.

In summary, the MAX8731ETI from Maxim Integrated is a smart, safe, and versatile solution for portable device manufacturers looking for a reliable and high-performance battery charging solution. Its advanced features and comprehensive protections make it an ideal choice for the next generation of portable electronics.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess