The MAX872CSA+T is a high-precision, low-power voltage reference from Maxim Integrated. This device is part of a family of bandgap circuits designed to provide a stable and precise reference voltage for a wide array of applications, ranging from data converters to power supplies and portable battery-operated devices.
Key Features:
- Output Voltage: The MAX872CSA+T offers a fixed output voltage of 2.5V, which is ideal for systems that require a stable reference.
- High Accuracy: This voltage reference features an initial accuracy of ±0.2% (max), ensuring precise voltage for critical applications.
- Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the device maintains its accuracy over a wide temperature range, making it suitable for temperature-sensitive applications.
- Low Supply Current: The device operates with a low quiescent current of 160µA (max), which is beneficial for power-sensitive designs.
- Wide Supply Range: The MAX872CSA+T can operate from a +4.5V to +11V supply, providing flexibility in various supply environments.
- Package: It comes in a small 8-pin SOIC package, which is ideal for space-constrained applications.
Applications:
- Data Conversion
- Instrumentation
- ADCs/DACs
- Portable Battery-Powered Equipment
- Power Supplies
The MAX872CSA+T is designed to be robust and reliable, with a wide operating temperature range from -40°C to +85°C. This makes it an excellent choice for industrial applications where environmental conditions may vary significantly. Moreover, its low dropout performance and good transient response make it an ideal choice for applications requiring a stable voltage reference under dynamic load conditions.
Whether you're designing a precision measurement system or looking to enhance the stability of your power management design, the Maxim Integrated MAX872CSA+T offers the performance and reliability needed to ensure consistent operation and accuracy.