EN
  • EN
  • DE

MAX869T-EAS

Part No MAX869T-EAS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706913-MAX869T-EAS
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX869T-EAS CAD Model

Description

Product Overview: MAX869T-EAS

The MAX869T-EAS is a state-of-the-art power management integrated circuit (IC) produced by Maxim Integrated, a company renowned for its innovative and reliable solutions in the analog and mixed-signal product domain. This IC is designed to cater to the demanding needs of modern electronic applications, providing a robust and efficient power management solution.

Key Features

  • High Efficiency: The MAX869T-EAS is engineered to deliver high efficiency, which is vital for battery-powered devices. It ensures minimal power loss during operation, thereby extending the battery life of the device it powers.
  • Compact Design: Maxim Integrated has designed this IC with space constraints in mind. Its compact form factor makes it an ideal choice for space-sensitive applications without compromising on performance.
  • Versatile Voltage Ranges: The IC supports a wide range of input and output voltages, making it a versatile choice for various applications. This flexibility allows designers to use the IC in multiple configurations and with different power sources.
  • Thermal Protection: The MAX869T-EAS incorporates thermal protection features to safeguard the device against overheating. This ensures the reliability and longevity of both the IC and the application it is used in.

Applications

The MAX869T-EAS is suitable for a multitude of applications, particularly where power efficiency and space economy are critical. It is commonly used in:

  • Portable Electronics
  • Wearable Devices
  • Medical Monitoring Equipment
  • Energy Harvesting Systems
  • Wireless Sensors

Specifications

Parameter Value Input Voltage Range Specified in datasheet Output Voltage Range Specified in datasheet Thermal Protection Yes Package Type Specified in datasheet

For detailed specifications and application guidance, it is recommended to consult the official datasheet provided by Maxim Integrated for the MAX869T-EAS. This will ensure the proper selection and implementation of the IC in your design.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess