EN
  • EN
  • DE
  • IT

MAX8695GELR+T

Part No MAX8695GELR+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215246-MAX8695GELR+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8695GELR+T CAD Model

Description

Maxim Integrated's MAX8695GELR+T: Power Management IC

The MAX8695GELR+T is a highly integrated power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned name in the development of innovative analog and mixed-signal products. This versatile chip is engineered to cater to a wide array of applications, providing a reliable power management solution for portable and space-constrained devices.

At the heart of the MAX8695GELR+T is its capability to efficiently manage power through multiple regulated outputs. The device features a synchronous step-down converter, which ensures that the power is delivered to the system with high efficiency, making it particularly suitable for battery-powered applications where energy conservation is critical. The PMIC also includes linear regulators that provide stable voltage rails to sensitive components, ensuring a reliable operation of the entire system.

One of the key benefits of the MAX8695GELR+T is its compact form factor. Packaged in a small, leadless package, it occupies minimal board space, which is essential for modern electronic devices where real estate is at a premium. This compactness, combined with the integration of multiple power management functions, reduces the number of external components required, simplifying design and reducing overall system cost.

The device is also designed with flexibility in mind, featuring programmable output voltages that allow designers to tailor the power supply to their specific needs. Additionally, the PMIC includes various protection features such as over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the system against potential damage from abnormal operating conditions.

Maxim Integrated's commitment to quality is evident in the MAX8695GELR+T, which is built to meet the high reliability standards required in industrial and consumer applications. Whether it's for powering microprocessors, memory, or other digital circuits, the MAX8695GELR+T stands as a testament to Maxim's dedication to delivering high-performance power solutions that drive innovation in electronics design.

You May Also Be Interested in

ESMT
Lowest to $3.2871
Shindengen
Lowest to $6.3659
Coilcraft
Lowest to $1.7305
ESMT
Lowest to $3.6531
EliteMT
Lowest to $4.2044
EliteMT
Lowest to $2.4475
EliteMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.1175 $66.5275
31+ $4.1990 $130.1690
48+ $4.0671 $195.2208
66+ $3.9365 $259.8090
85+ $3.8058 $323.4930
114+ $3.4112 $388.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess