EN
  • EN
  • DE

MAX8691YETL

Part No MAX8691YETL
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215239-MAX8691YETL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8691YETL CAD Model

Description

The MAX8691YETL from Maxim Integrated is a highly efficient, compact power management integrated circuit (PMIC) designed to meet the rigorous requirements of portable and wearable devices. This versatile IC is engineered to provide a multi-channel power solution, integrating multiple regulators in a single package to save space and reduce the complexity of power supply design.

Key Features

  • High Efficiency: The MAX8691YETL features high-efficiency regulators that help in extending battery life, making it ideal for battery-powered applications.
  • Small Footprint: With its tiny TQFN (Thin Quad Flat No-Lead) package, this PMIC is perfect for space-constrained applications.
  • Multiple Output Channels: It provides multiple output voltages from a single input, streamlining design and reducing external component count.
  • Low Quiescent Current: The device's low quiescent current minimizes standby power consumption, further preserving battery life.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, enhancing system reliability.

Applications

The MAX8691YETL is suitable for a variety of applications, particularly where efficiency and space are at a premium. Typical applications include:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors

Technical Specifications

Some of the technical specifications of the MAX8691YETL include:

  • Input Voltage Range: Specifically designed for the voltage requirements of portable devices.
  • Multiple Regulated Outputs: Provides a variety of regulated voltages to power different sections of the application.
  • Package: TQFN package optimized for minimal footprint and height.

In conclusion, the MAX8691YETL from Maxim Integrated is a powerful, compact, and versatile power management solution that addresses the needs of modern portable and wearable technology. Its integration of multiple power channels and high efficiency makes it an excellent choice for designers looking to optimize their power supply design while reducing overall system size and complexity.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
EPCOS (TDK)
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $3.7539
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $1.3456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 399 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess