EN
  • EN
  • DE

MAX8677CETG+T

Part No MAX8677CETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC USB/AC ADP CHARGER 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 120279-MAX8677CETG+T
Ultra Librarian 3D Model Ultra Librarian MAX8677CETG+T CAD Model

Description

The MAX8677CETG+T is a cutting-edge power management integrated circuit (PMIC) developed by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This component is specifically designed to cater to the demanding needs of compact and power-sensitive applications such as portable devices, wearables, and Internet of Things (IoT) gadgets.

Key Features

  • Versatile Power Management: The MAX8677CETG+T offers a multi-channel power management solution with high efficiency and low quiescent current, which is ideal for battery-operated devices.
  • Integrated Functionalities: This PMIC includes features such as multiple regulated outputs, battery chargers, and power control logic, allowing for a reduction in the number of external components required in a system design.
  • Advanced Protection: It comes with built-in safety features including over-temperature protection, over-voltage protection, and short-circuit protection, ensuring the longevity and reliability of the end product.
  • Small Footprint: The MAX8677CETG+T is available in a compact, lead-free package, making it suitable for space-constrained applications without compromising on performance.

Technical Specifications

The device operates over a wide input voltage range and provides multiple output voltages, which can be programmed via external resistors or through an I2C-compatible interface. Its high-frequency operation allows for the use of small, low-cost inductors and capacitors, resulting in a reduced overall solution size.

Applications

With its comprehensive power management capabilities, the MAX8677CETG+T is an excellent choice for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors
  • Smart Watches
  • Other Wearable Devices

Conclusion

The MAX8677CETG+T from Maxim Integrated is a versatile and efficient solution for power management in modern electronic devices. Its combination of integration, protection features, and compact size makes it a top choice for designers looking to optimize their power architecture in small form factor devices.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess