EN
  • EN
  • DE

MAX8664AEEP+T

Part No MAX8664AEEP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Resonant Controllers 0.6V to 25V 25A 100kHz to 1000kHz 20-Pin QSOP T/R / IC CNTRLR DUAL OUT 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Power Supplies
Operating Supply Current 1.4mA
Operating Supply Voltage 4.5 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 787101-MAX8664AEEP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8664
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX8664AEEP+T CAD Model

Description

The MAX8664AEEP+T is an advanced power-management integrated circuit (PMIC) from Maxim Integrated, designed to provide a highly efficient, compact, and flexible power solution for portable and handheld devices. This component is particularly suitable for applications that demand minimal power consumption and space constraints, such as smartphones, tablets, and other mobile gadgets.

Key Features

  • High Efficiency: With an integrated step-down converter, the MAX8664AEEP+T ensures efficient power conversion, which is critical for extending battery life in portable devices.
  • Multiple Outputs: This PMIC features multiple regulated outputs, providing the necessary voltages for various subsystems within the device.
  • Small Footprint: The compact QFN package (5mm x 5mm) helps to reduce the overall size of the power management solution, making it ideal for space-constrained applications.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which reduces the standby power consumption and contributes to longer battery life.
  • Flexible Power Sequencing: The MAX8664AEEP+T allows for programmable power sequencing, enabling designers to optimize the startup behavior for various system components.
  • Thermal Protection: Built-in thermal shutdown protection helps to safeguard the device and the system from overheating.

Applications

The versatility of the MAX8664AEEP+T makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Units
  • Personal Digital Assistants (PDAs)
  • Other Battery-Powered Devices

Technical Specifications

The MAX8664AEEP+T operates over a wide input voltage range and provides a selection of output voltages to power various subsystems. It is designed with a focus on reliability and performance, featuring overvoltage protection, undervoltage lockout, and a high switching frequency that enables the use of small, low-cost capacitors and inductors.

Overall, the Maxim Integrated MAX8664AEEP+T is a sophisticated power solution that offers a blend of efficiency, compactness, and functionality, making it an ideal choice for designers seeking to optimize the power management of their portable and handheld devices.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5893 $79.7679
6+ $21.8168 $130.9008
9+ $21.1353 $190.2177
12+ $20.4539 $245.4468
15+ $19.7724 $296.5860
20+ $17.7269 $354.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,517 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess