EN
  • EN
  • DE

MAX8662ETM+TG50

Part No MAX8662ETM+TG50
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description INTEGRATED CIRCUIT / PMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8662
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 802315-MAX8662ETM+TG50
Ultra Librarian 3D Model Ultra Librarian MAX8662ETM+TG50 CAD Model

Description

Maxim Integrated MAX8662ETM+TG50 Power Management IC

The MAX8662ETM+TG50 from Maxim Integrated is a highly integrated power-management solution designed to meet the demanding power requirements of portable and handheld devices. This advanced IC features a compact, high-efficiency design that makes it ideal for space-constrained applications such as smartphones, tablets, and other mobile electronics.

At the heart of the MAX8662ETM+TG50 is a multi-channel power management system that includes a variety of regulators and controllers to provide a comprehensive power solution. It features a synchronous buck converter, a linear regulator, and multiple low-dropout regulators (LDOs), enabling it to efficiently manage power for the core processor, memory, and peripheral components.

The synchronous buck converter operates at a high switching frequency, allowing for smaller external components, which reduces the overall footprint and bill of materials. This high-frequency operation also translates to improved transient response and better overall system performance. The linear regulator and LDOs provide low-noise, stable outputs, which are critical for maintaining the integrity of sensitive analog signals and ensuring reliable operation of the device.

One of the key advantages of the MAX8662ETM+TG50 is its programmable output voltages, which can be adjusted to meet the specific requirements of different components within the system. This flexibility allows designers to optimize power efficiency and performance for each part of the device. Additionally, the power management IC includes a range of protective features such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring the safety and longevity of the end product.

The MAX8662ETM+TG50 comes in a compact, 48-pin thin QFN package, which is suitable for automated assembly processes, thus simplifying manufacturing. With its robust design and comprehensive feature set, the MAX8662ETM+TG50 is an excellent choice for designers looking to enhance power management in their next-generation portable devices.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1028 $60.6168
14+ $8.2894 $116.0516
22+ $8.0307 $176.6754
30+ $7.7720 $233.1600
39+ $7.5133 $293.0187
52+ $6.7360 $350.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess