EN
  • EN
  • DE

MAX8647ETE+T

Part No MAX8647ETE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 5V
Channel Output Current 24mA
Frequency 1MHz
Dimming I2C
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 1071378-MAX8647ETE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8647ETE+T CAD Model

Description

The MAX8647ETE+T from Maxim Integrated is a highly efficient, compact, and versatile LED driver designed to cater to the needs of high-performance electronics. This integrated circuit is specifically engineered to drive high-brightness (HB) LEDs with precision and reliability, making it an ideal choice for a variety of applications such as backlighting in portable devices, automotive lighting, and general-purpose LED illumination.

Key Features

  • Efficiency: The device boasts a high power efficiency, which is crucial for battery-powered applications, thereby extending battery life and reducing heat generation.
  • Output Current: It can deliver a constant output current up to 1.5A, ensuring consistent brightness for LEDs.
  • Dimming Control: It features a wide dimming range and supports both analog and pulse-width modulation (PWM) dimming methods, providing precise control over the light output.
  • Thermal Management: The MAX8647ETE+T includes thermal shutdown protection to safeguard the device and the LEDs from overheating.
  • Compact Size: Its small 16-pin TQFN package (4mm x 4mm) is space-efficient, which is particularly beneficial for compact electronic assemblies.

Applications

The versatile nature of the MAX8647ETE+T makes it suitable for a broad range of applications, including:

  • Smartphone and tablet backlighting
  • Automotive interior and exterior lighting
  • Navigation systems
  • LED-based decorative and architectural lighting
  • Portable flashlights and headlamps

Technical Specifications

  • Input Voltage Range: 2.5V to 5.5V, accommodating various power sources.
  • Switching Frequency: The device operates at a 2MHz switching frequency, enabling the use of small external components.
  • Protection Features: Over-voltage, over-current, and short-circuit protection mechanisms are built-in, ensuring the longevity of the device and connected LEDs.

The MAX8647ETE+T is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits. Its combination of efficiency, control, and compact form factor makes it a top-tier choice for driving high-brightness LEDs in a multitude of applications.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6780 $54.7120
9+ $11.2230 $101.0070
14+ $10.8722 $152.2108
20+ $10.5215 $210.4300
25+ $10.1708 $254.2700
33+ $9.1187 $300.9171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess