EN
  • EN
  • DE

MAX8645XETI+

Part No MAX8645XETI+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 30mA, 200mA (Flash)
Frequency 1MHz
Dimming Single-Wire
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TQFN (4x4)
Win Source Part Number 127767-MAX8645XETI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8645XETI+ CAD Model

Description

Maxim Integrated MAX8645XETI+ Product Overview

The MAX8645XETI+ from Maxim Integrated is a high-efficiency, quad-output, main power supply IC designed for use in a variety of portable electronic devices. This compact, integrated power solution provides a reliable and efficient means of powering advanced portable electronics, ensuring optimal performance and extended battery life.

Key Features

  • High Efficiency: The device features a high level of efficiency, which is crucial for maximizing battery life in portable applications. This is achieved through advanced power management technology that optimizes power usage across multiple outputs.
  • Quad Output: It provides four regulated outputs, which allows for powering multiple subsystems in a device, such as processors, memory, and I/O interfaces, with a single IC.
  • Compact Size: The MAX8645XETI+ comes in a tiny 28-pin TQFN package, making it ideal for space-constrained applications. Its small footprint allows for more efficient use of the PCB area in compact devices.
  • Adjustable Output: Output voltages are adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Integrated Power-On Reset: The IC includes an integrated power-on reset (POR) feature, which provides a reliable startup sequence for the powered device, enhancing system stability.

Applications

The MAX8645XETI+ is well-suited for a wide range of portable electronic devices, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Digital cameras
  • GPS units

Technical Specifications

  • Package Type: 28-Pin TQFN
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage Range: Adjustable
  • Switching Frequency: 2MHz

The MAX8645XETI+ is a testament to Maxim Integrated's commitment to providing advanced power management solutions that enhance the performance and efficiency of electronic devices. Its integration of multiple power outputs, high efficiency, and compact design make it an excellent choice for designers looking to optimize their next portable electronic project.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6221 $57.9536
39+ $2.9730 $115.9470
61+ $2.8794 $175.6434
83+ $2.7870 $231.3210
108+ $2.6935 $290.8980
144+ $2.4151 $347.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess