EN
  • EN
  • DE

MAX8630ZETD18+T

Part No MAX8630ZETD18+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 5
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Frequency 1MHz
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 207592-MAX8630ZETD18+T
Ultra Librarian 3D Model Ultra Librarian MAX8630ZETD18+T CAD Model

Description

Maxim Integrated's MAX8630ZETD18+T: High-Efficiency LED Driver

The MAX8630ZETD18+T is a cutting-edge LED driver integrated circuit designed by Maxim Integrated, renowned for their innovative and high-performance semiconductor products. This LED driver is specifically crafted to provide a high-efficiency solution for driving white LEDs in a variety of applications, including backlighting for small-sized LCD displays, which are commonly found in portable devices such as smartphones, digital cameras, and handheld gaming consoles.

One of the standout features of the MAX8630ZETD18+T is its ability to deliver a precise current to up to 10 white LEDs arranged in a series, ensuring uniform brightness and enhancing the overall visual quality of the display. The device operates from a 2.6V to 5.5V input voltage range, making it versatile for use in systems powered by lithium-ion batteries or other power sources within this range.

The MAX8630ZETD18+T boasts a high-efficiency, charge-pump-based design that can achieve up to 92% efficiency. This efficiency is critical in portable applications, as it extends battery life and reduces power consumption. The driver also features a 1MHz fixed-frequency operation which minimizes the size of external components and helps to reduce noise, making it ideal for noise-sensitive applications.

Additional features of this LED driver include integrated thermal shutdown protection, which safeguards the device and the LEDs from overheating. It also has built-in open-LED and short-circuit protection to ensure reliable operation under abnormal conditions. The MAX8630ZETD18+T is available in a compact, 3mm x 3mm, 14-pin TDFN package, which is suitable for space-constrained applications.

With its high efficiency, small form factor, and robust protection features, the MAX8630ZETD18+T from Maxim Integrated is an excellent choice for designers looking to enhance the performance and longevity of their LED backlighting solutions. Its precision current regulation and high level of integration make it a go-to component for achieving bright, consistent, and energy-efficient illumination in portable electronic devices.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess