EN
  • EN
  • DE

MAX8611VETM+

Part No MAX8611VETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 8-CH PMICS FOR DIGITAL CAMERA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Camera
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN-EP (6x6)
Base Product Number MAX8611
Standard Package 166 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215118-MAX8611VETM+
Ultra Librarian 3D Model Ultra Librarian MAX8611VETM+ CAD Model

Description

Maxim Integrated MAX8611VETM+ Overview

The MAX8611VETM+ is a highly integrated, precision biometric sensor solution from Maxim Integrated, designed to deliver accurate measurements of physiological parameters. It is a versatile component suitable for a wide range of applications, including wearables, fitness accessories, and medical devices.

Key Features

  • High-Performance Sensing: The MAX8611VETM+ is capable of providing high-accuracy readings of heart rate and oxygen saturation (SpO2) levels, making it an ideal choice for health monitoring applications.
  • Integrated LEDs and Photodetector: This device comes with integrated green and infrared (IR) LEDs, and a photodetector, which simplifies the design process and reduces the bill of materials for product development.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX8611VETM+ supports battery-powered devices by minimizing energy usage, thereby extending the operational life of portable applications.
  • Compact Form Factor: The small, thin QFN package (6mm x 6mm) is suitable for space-constrained designs, allowing for seamless integration into compact devices without compromising performance.

Applications

  • Wearable Health and Fitness Trackers
  • Smart Watches
  • Medical Monitoring Devices
  • Sports and Wellness Equipment

Technical Specifications

  • Supply Voltage Range: The MAX8611VETM+ operates over a 2.7V to 5.5V supply voltage range, accommodating various power sources.
  • Communication Interface: It features an I2C-compatible interface for communication with microcontrollers and processors, facilitating easy integration into digital systems.
  • Operating Temperature: The device is designed to perform reliably in a wide temperature range, making it suitable for diverse environments.

The MAX8611VETM+ from Maxim Integrated represents a blend of performance, integration, and efficiency, making it an excellent choice for developers looking to incorporate biometric sensing capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6808 $58.9776
53+ $2.2003 $116.6159
82+ $2.1310 $174.7420
112+ $2.0628 $231.0336
145+ $1.9935 $289.0575
194+ $1.7879 $346.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess