EN
  • EN
  • DE

MAX1907AETL+

Part No MAX1907AETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description QUICK-PWM MASTER CONTROLLERS FOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Maxim Integrated
Series Quick-PWM™
Package Tube
Product Status Active
Programmable Not Verified
Applications Power Supply Controller, Sequencer
Voltage - Input 4.5V ~ 28V
Current - Supply 1.3 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX1907
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209318-MAX1907AETL+
Ultra Librarian 3D Model Ultra Librarian MAX1907AETL+ CAD Model

Description

Maxim Integrated MAX1907AETL+ Overview

The MAX1907AETL+ is a precision, high-performance battery charger designed by Maxim Integrated to cater to the demanding requirements of modern portable electronics. This integrated circuit is specifically engineered to efficiently manage the charging of lithium-ion (Li+) batteries, which are commonly used in laptops, smartphones, and other portable devices due to their high energy density and longevity.

Key Features

  • Charge Voltage Accuracy: The MAX1907AETL+ boasts a remarkable ±0.6% charge voltage accuracy, ensuring that the battery is charged to its optimal voltage, thereby maximizing its lifespan and performance.
  • Adaptive Charging: It features an adaptive charging algorithm that adjusts the charging rate depending on the battery's condition and temperature. This adaptive approach helps preserve battery health and safety.
  • Integrated Charge FETs: The device includes integrated charge FETs, which simplifies the circuit design and reduces external component count, leading to a more compact and cost-effective solution.
  • Thermal Regulation: To protect the battery and the charger from overheating, the MAX1907AETL+ incorporates thermal regulation, which automatically reduces charge current under high temperature conditions.

Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with global voltage standards.
  • Programmable Charge Parameters: Charging parameters such as current and voltage can be programmed via an I²C-compatible interface, allowing for precise control over the charging process tailored to the specific battery's requirements.
  • Power Management: The MAX1907AETL+ includes power management features that optimize the power usage during charging to enhance the overall efficiency of the system.
  • Package: It is available in a compact, lead-free, 40-pin thin QFN package, which is suitable for space-constrained applications.

Applications

The MAX1907AETL+ is ideal for a range of portable electronic devices that require reliable and efficient battery charging. Its precise control and adaptability make it an excellent choice for laptops, handheld devices, medical equipment, and other battery-powered applications where performance and safety are paramount.

Overall, the MAX1907AETL+ from Maxim Integrated represents a sophisticated solution for modern battery charging needs, combining accuracy, efficiency, and flexibility in a single integrated circuit.

You May Also Be Interested in

Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess