EN
  • EN
  • DE

MAX8576UB

Part No MAX8576UB
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829999-MAX8576UB
Ultra Librarian 3D Model Ultra Librarian MAX8576UB CAD Model

Description

Maxim Integrated MAX8576UB Voltage Regulator

The MAX8576UB from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 150mA. This efficient voltage regulator is ideal for portable devices, as it provides precise voltage regulation while maintaining a low quiescent current, even during full load conditions.

Featuring a wide input voltage range from 2.5V to 6.5V, the MAX8576UB can accommodate a variety of power sources, including single-cell Li-ion batteries. It is a versatile solution for maintaining a stable voltage in a broad spectrum of electronic applications. The output voltage is factory preset in 100mV increments within a range of 1.5V to 5V, which allows designers to choose the optimal voltage level for their specific circuit requirements.

One of the key advantages of the MAX8576UB is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This feature is particularly beneficial in battery-powered applications where maximizing the usage of available battery voltage is crucial.

The MAX8576UB also incorporates several protective features to ensure the longevity and reliability of the end application. These include short-circuit protection, thermal overload protection, and a reverse battery protection circuit that prevents damage to the regulator if the input supply is inadvertently reversed.

For applications that require minimal power consumption during standby, the MAX8576UB offers a shutdown mode, which reduces the quiescent current to nearly zero, thereby extending battery life in portable devices. The regulator is available in a small, 5-pin thin SOT23 package, making it an excellent choice for space-constrained applications.

In summary, Maxim Integrated's MAX8576UB voltage regulator is a robust, efficient, and versatile solution for a wide range of applications requiring stable voltage supply and low power consumption. Its advanced features and compact footprint make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess