EN
  • EN
  • DE

MAX842EUA+T

Part No MAX842EUA+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829988-MAX842EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX842EUA+T CAD Model

Description

Maxim Integrated MAX842EUA+T Voltage Supervisory IC

The MAX842EUA+T from Maxim Integrated is a highly reliable voltage supervisory integrated circuit designed to monitor power supplies in microprocessor systems. It provides a precise, low-power solution for system monitoring, ensuring that the microprocessor always starts up in a known state. This IC is ideal for use in a wide range of applications including computers, controllers, intelligent instruments, and critical microprocessor power monitoring.

The MAX842EUA+T features a combination of functions that make it a versatile choice for system designers. It includes a manual reset input, a reset output, and a watchdog timer. The manual reset input allows for a system reset to be triggered with an external push-button or logic signal. The reset output can be used to reset the microprocessor in the event of a power failure or other fault condition. The watchdog timer ensures that the system remains operational by monitoring the microprocessor activity and initiating a system reset if the microprocessor becomes unresponsive.

With its small 8-pin µMAX package, the MAX842EUA+T is a compact solution that can be easily integrated into space-constrained designs. It operates over a wide supply voltage range, making it suitable for various systems without the need for additional voltage regulation. The device also features low quiescent current consumption, which is critical for battery-powered and energy-efficient applications.

The MAX842EUA+T provides an active-low reset output, which remains asserted for a minimum reset timeout period after V_CC has risen above the reset threshold. This ensures a reliable system reset and gives the microprocessor adequate time to initialize. The reset threshold levels are factory-set and can be chosen to match the voltage requirements of specific applications.

Overall, the Maxim Integrated MAX842EUA+T is a robust and precise voltage supervisory IC that offers protection and monitoring for microprocessor systems, ensuring stable operation and a predictable start-up state. Its compact form factor, low power consumption, and comprehensive feature set make it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2402 $62.8824
27+ $4.3001 $116.1027
42+ $4.1661 $174.9762
58+ $4.0310 $233.7980
75+ $3.8970 $292.2750
100+ $3.4939 $349.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess