EN
  • EN
  • DE

MAX824TEUK+

Part No MAX824TEUK+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829986-MAX824TEUK+
Ultra Librarian 3D Model Ultra Librarian MAX824TEUK+ CAD Model

Description

Maxim Integrated MAX824TEUK+ Microprocessor Supervisor

The Maxim Integrated MAX824TEUK+ is a highly reliable microprocessor (μP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This compact component is an essential addition to any microprocessor-based system, offering a range of features to ensure that your system operates smoothly and safely.

Key Features

  • Power Supply Monitoring: The MAX824TEUK+ monitors the power supply voltage and ensures that it remains within acceptable operating limits. In the event of a power failure or brownout condition, the device will assert a reset signal to the μP, helping to prevent system errors and data corruption.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset. This is particularly useful for system maintenance or to recover from a software lock-up.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX824TEUK+ has a low quiescent current, which makes it ideal for battery-operated devices where power efficiency is crucial.
  • Integrated Watchdog Timer: The built-in watchdog timer ensures that the system remains operational by prompting the μP to reset if it fails to toggle within a preset timeout period. This feature is critical for systems that require high reliability and minimal downtime.
  • Compact SOT23 Package: The device is available in a small, 5-pin SOT23 package, making it suitable for space-constrained applications without compromising functionality.
  • Wide Operating Temperature Range: The MAX824TEUK+ is designed to operate over a broad temperature range, ensuring reliable performance in various environmental conditions.

Applications

The versatility of the MAX824TEUK+ makes it suitable for a wide array of applications. It is commonly used in portable devices, computers, controllers, and other electronic systems that require precise monitoring and control of the power supply voltage. The device's ability to provide a stable operating environment contributes to the overall stability and longevity of the system it is integrated into.

By incorporating the MAX824TEUK+ into your design, you can enhance system reliability, prevent data loss, and ensure a robust response to power anomalies, making it an invaluable component for any critical μP-based application.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4877 $51.2085
220+ $0.4563 $100.3860
345+ $0.4406 $152.0070
490+ $0.4091 $200.4590
640+ $0.3934 $251.7760
795+ $0.3776 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess