EN
  • EN
  • DE

MAX823RUK AAAM

Part No MAX823RUK AAAM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706697-MAX823RUK AAAM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX823RUK AAAM CAD Model

Description

Maxim Integrated MAX823RUK AAAM Microprocessor Supervisor

The MAX823RUK AAAM is a high-quality microprocessor (μP) supervisory circuit designed and manufactured by Maxim Integrated, a company well-known for its innovative and reliable integrated circuits. This compact and efficient component is engineered to monitor power supplies in μP and digital systems, providing excellent protection against low-voltage and faulty operation.

Key Features

  • Precision Voltage Monitoring: The MAX823RUK AAAM offers precise monitoring of the power supply voltage, ensuring that your system operates within the desired voltage range. It provides a 2.93V threshold voltage, which is ideal for 3V-powered systems.
  • Power-On Reset: With an integrated power-on reset feature, this device guarantees that the μP powers up in a known state, preventing any erratic operation at startup.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to reset the system, enhancing control and flexibility for the user.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX823RUK AAAM consumes minimal power, thereby extending the battery life of portable devices.
  • Compact SOT23 Package: The space-saving SOT23 package makes this supervisor ideal for use in space-constrained applications, without sacrificing performance or reliability.

Applications

The MAX823RUK AAAM is versatile and can be used in a variety of applications, including but not limited to:

  • Portable/Battery-Powered Equipment
  • Microprocessor-Based Systems
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Equipment

Reliability and Performance

Maxim Integrated's commitment to quality ensures that the MAX823RUK AAAM provides reliable performance and robust protection for your digital systems. Its fast response time to power faults helps prevent data corruption and hardware damage, thus enhancing system stability and longevity.

Whether you are designing a new system or upgrading an existing one, the MAX823RUK AAAM from Maxim Integrated is an excellent choice for microprocessor supervisory control, offering a blend of performance, power efficiency, and compact form factor.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess